1.1 This guide establishes the essential and desirable elements of data required for the identification in computerized material property databases of fibers, fillers, and core materials used in composite materials. A recommended format for entry of these fields into a computerized database is provided. Examples of the application of this guide are also included.
1.2 The recommended format described in this guide is suggested for use in recording data in a database, which is different from contractural reporting of actual test results. The latter type of information is described in materials specifications shown in business transactions and is subject to agreement between vendor and purchaser.
1.3 The materials covered by this guide include fibers, both continuous and discontinuous, and fillers of various geometries which are used as reinforcements in composite materials, as well as core materials used in sandwich composites. Cores may be foam, honeycomb, or naturally occurring materials such as balsa wood. These materials are distinguished from bulk materials by the importance of their specialized geometric forms to their properties. This difference is reflected in the use of geometry, along with chemistry, as a primary basis for classification. Identification of composite materials is discussed in Guide E1309.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1471-92(2014) |
| Product Name | Standard Guide for Identification of Fibers, Fillers, and Core Materials in Computerized Material Property Databases (Withdrawn 2015) |