1.1 This practice covers the design and construction of two radon control options for use in new low-rise residential buildings. These unobtrusive (built-in) soil depressurization options are installed with a pipe route appropriate for their intended initial mode of operation, that is, fan-powered or passive. One of these pipe routes should be installed during a residential buildings initial construction. Specifications for the critical gas-permeable layer, the radon systems piping, and radon entry pathway reduction are comprehensive and common to both pipe routes.
1.1.1 The first option has a pipe route appropriate for a fan-powered radon reduction system. The radon fan should be installed after (1) an initial radon test result reveals unacceptable radon concentrations and therefore a need for an operating radon fan or (2) the owner has specified an operating radon fan, as well as acceptable radon test results before occupancy. Fan operated soil depressurization radon systems reduce indoor radon concentrations up to 99 %.
1.1.2 The second option has a more efficient pipe route appropriate for passively operated radon reduction systems. Passively operated radon reduction systems provide radon reductions of up to 50 %. When the radon test results for a building with an operating passive system are not acceptable, that system should be converted to fan-powered operation. Radon systems with pipe routes installed for passive operation can be converted easily to fan-powered operation; such fan operated systems reduce indoor radon concentrations up to 99 %.
1.2 The options provide different benefits:
1.2.1 The option using the pipe route for fan-powered operation is intended for builders with customers who want maximum unobtrusive built-in radon reduction and documented evidence of an effective radon reduction system before a residential building is occupied. Radon systems with fan-powered type pipe routes allow the greatest architectural freedom for vent stack routing and fan location.
1.2.2 The option using the pipe route for passive operation is intended for builders and their customers who want unobtrusive built-in radon reduction with the lowest possible operating cost, and documented evidence of acceptable radon system performance before occupancy. If a passive systems radon reduction is unacceptable, its performance can be significantly increased by converting it to fan-powered operation.
1.3 Fan-powered, soil depressurization, radon-reduction techniques, such as those specified in this practice, have been used successfully for slab-on-grade, basement, and crawlspace foundations throughout the world.
1.4 Radon in air testing is used to assure the effectiveness of these soil depressurization radon systems. The U.S. national goal for indoor radon concentration, established by the U.S. Congress in the 1988 Indoor Radon Abatement Act, is to reduce indoor radon as close to the levels of outside air as is practicable. The radon concentration in outside air is assumed to be 0.4 picocuries per litre (pCi/l) (15 Becquerels per cubic metre (Bq/m 3)); the U.S.s average radon concentration in indoor air is 1.3 pCi/L (50 Bq/m3). The goal of this practice is to make available new residential buildings with indoor radon concentrations below 2.0 pCi/L (75 Bq/m3) in occupiable spaces.
1.5 This practice is intended to assist owners, designers, builders, building officials and others who design, manage, and inspect radon systems and their construction for new low-rise residential buildings.
1.6 This practice can be used as a model set of practices, which can be adopted or modified by state and local jurisdictions, to fulfill objectives of their residential building codes and regulations. This practice also can be used as a reference for the federal, state, and local health officials and radiation protection agencies.
1.7 The new dwelling units covered by this practice have never been occupied. Radon reduction for existing low rise residential buildings is covered by Practice E 2121, or by state and local building codes and radiation protection regulations.
1.8 Fan-powered soil depressurization, the principal strategy described in this practice, offers the most effective and most reliable radon reduction of all currently available strategies. Historically, far more fan-powered soil depressurization radon reduction systems have been successfully installed and operated than all other radon reduction methods combined. These methods are not the only methods for reducing indoor radon concentrations ()
1.9 Section is Occupational Radon Exposure and Worker Safety.
1.10 is Principles of Operation for Fan-Powered Soil Depressurization Radon Reduction.
1.11 is a Summary of Practice E 1465 Requirements for Installation of Radon Reduction Systems in New Low Rise Residential Building.
1.12 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1465-07 |
| Product Name | Standard Practice for Radon Control Options for the Design and Construction of New Low-Rise Residential Buildings |