1.1 This practice establishes the minimum requirements for conducting liquid penetrant examination of nonporous metal, and nonmetal components.
1.2 The penetrant examination processes described in this practice are applicable to in-process, final, and maintenance (in-service) inspections. These processes are applicable for the detection of discontinuities, such as lack of fusion, corrosion, cracks, laps, cold shuts, and porosity, that are open or connected to the surface of the component under examination.
1.3 Caution must be exercised in the usage of elevated temperature with components manufactured from thermoplastic materials. Also, some cleaners, penetrants, and developers can have a deleterious effect on nonmetallic materials such as plastics. Prior to examination, tests should be conducted to ensure that none of the cleaning or inspection materials are harmful to the components to be examined.
1.4 The values stated in inch-pound units are regarded as standard. The SI units given in brackets are for information only.
1.5 All areas of this practice may be open to agreement between the cognizant engineering organization and the supplier, or specific direction from the cognizant engineering organization.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1417-05 |
| Product Name | Standard Practice for Liquid Penetrant Testing |