1.1 This practice describes the procedure for separation of small quantities of ignitable liquid residues from fire debris samples using the method of dynamic headspace concentration.
1.2 Dynamic headspace concentration uses adsorption and subsequent solvent elution or thermal desorption.
1.3 Both positive and negative pressure systems for adsorption are described, as well as a thermal desorption system.
1.4 While this practice is suitable for successfully extracting ignitable liquid residues over the entire range of concentration, the headspace concentration methods are best used when a high level of sensitivity is required due to a very low concentration of ignitable liquid residues in the sample.
1.5 Alternate separation and concentration procedures are listed in Section 2. If archival of the extract is of importance, then this practice’s thermal desorption procedure, SPME (Practice E2154), and headspace (Practice E1388) sample separation techniques are not recommended unless a portion of the extract can be split and retained. In order to have an archivable extract, then this practice’s sample collection on charcoal, solvent extraction (Practice E1386), or passive headspace concentration (Practice E1412) is recommended.
1.6 This practice offers a set of instructions for performing one or more specific operations. This standard cannot replace knowledge, skill, or ability acquired through appropriate education, training, and experience and should be used in conjunction with sound professional judgment.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1413-13 |
| Product Name | Standard Practice for Separation of Ignitable Liquid Residues from Fire Debris Samples by Dynamic Headspace Concentration |