1.1 This practice provides test and measurement details for measuring the performance of X-ray and gamma ray radioscopic systems. Radioscopic examination applications are diverse. Therefore, system configurations are also diverse and constantly changing as the technology advances.
1.2 This practice is intended as a means of initially qualifying and re-qualifying a radioscopic system for a specified application by determining its performance level when operated in a static mode. System architecture including the means of radioscopic examination record archiving and the method for making the accept/reject decision are also unique system features and their effect upon system performance must be evaluated.
1.3 The general principles, as stated in this practice, apply broadly to transmitted-beam penetrating radiation radioscopy systems. Other radioscopic systems, such as those employing neutrons and Compton back-scattered X-ray imaging techniques, are not covered as they may involve equipment and application details unique to such systems.
1.4 The user of this practice shall note that energies higher than 320keV may require different methods than those described within this practice.
1.5 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1411-16 |
| Product Name | Standard Practice for Qualification of Radioscopic Systems |