1.1 This test method covers calibration and characterization of secondary terrestrial photovoltaic reference cells to a desired reference spectral irradiance distribution. The recommended physical requirements for these reference cells are described in Specification E1040. Reference cells are principally used in the determination of the electrical performance of a photovoltaic device.
1.2 Secondary reference cells are calibrated indoors using simulated sunlight or outdoors in natural sunlight by reference to a primary reference cell previously calibrated to the same desired reference spectral irradiance distribution.
1.3 This test method applies only to the calibration of a photovoltaic cell that demonstrates a linear short-circuit current versus irradiance characteristic over its intended range of use, as defined in Test Method E1143.
1.4 This test method applies only to the calibration of a photovoltaic cell that has been fabricated using a single photovoltaic junction.
1.5 There is no similar or equivalent ISO standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1362-99 |
| Product Name | Standard Test Method for Calibration of Non-Concentrator Photovoltaic Secondary Reference Cells |