1.1 This practice covers procedures for eddy current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100?°F (1149?°C).
1.2 This practice is intended for use on bar products having diameters of 1/2 in. (12.7 mm) to 8 in. (203 mm) at linear throughput speeds up to 24 000 ft/min (122 m/sec). Larger or smaller diameters may be examined by agreement between the using parties.
1.3 The purpose of this practice is to provide a procedure for in-line eddy current examination of bars during processing for the detection of major or gross surface discontinuities.
1.3.1 The types of discontinuities capable of being detected are commonly referred to as: slivers, laps, seams, roll-ins (scale, dross, and so forth), and mechanical damage such as scratches, scores, or indentations.
1.4 This practice does not establish acceptance criteria. They must be specified by agreement between the using parties.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1312-24 |
| Product Name | Standard Practice for Electromagnetic (Eddy Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature |