1.1 This practice is designed to evaluate antimicrobial agents for the prevention of microbially influenced deterioration of liquid fuels (as defined by Specification D396, D910, D975, D1655, D2069, D2880, D3699, D4814, D6227, D6751, and D7467), system deterioration, or both.
1.2 Knowledge of microbiological techniques is required for these procedures.
1.3 It is the responsibility of the investigator to determine whether Good Laboratory Practice (GLP) is required and to follow them where appropriate (40 CFR, 160), or as revised.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1259-16 |
| Product Name | Standard Practice for Evaluation of Antimicrobials in Liquid Fuels Boiling Below 390°C |