1.1 The test methods described in these test methods can be utilized to evaluate the following six basic operational parameters of a radiation thermometer (single waveband type):
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The term single waveband refers to radiation thermometers that operate in a single band of spectral radiation. This term is used to differentiate single waveband radiation thermometers from those termed as ratio radiation thermometers, two channel radiation thermometers, two color radiation thermometers, multiwavelength radiation thermometers, multichannel radiation thermometers, or multicolor radiation thermometers. The term single waveband does not preclude wideband radiation thermometers such as those operating in the 8 - 14 μm band.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1256-15 |
| Product Name | Standard Test Methods for Radiation Thermometers (Single Waveband Type) |