1.1 This practice2 provides application details for radioscopic examination using penetrating radiation. This includes dynamic radioscopy and for the purposes of this practice, radioscopy where there is no motion of the object during exposure (referred to as static radioscopic imaging) both using an analog component such as an electro-optic device or analog camera. Since the techniques involved and the applications for radioscopic examination are diverse, this practice is not intended to be limiting or restrictive, but rather to address the general applications of the technology and thereby facilitate its use. Refer to Guides E94 and E1000, Terminology E1316, Practice E747, Practice E1025, Practice E2698, and Fed. Std. Nos. 21 CFR 1020.40 and 29 CFR 1910.96 for a list of documents that provide additional information and guidance.
1.2 The general principles discussed in this practice apply broadly to penetrating radiation radioscopic systems. However, this document is written specifically for use with X-ray and gamma-ray systems. Other radioscopic systems, such as those employing neutrons, will involve equipment and application details unique to such systems.
1.3 The former mandatory Annex “A1. DEPARTMENT OF DEFENSE CONTRACTS, SUPPLEMENTAL REQUIREMENTS” was deleted and the detailed requirements are appended now in the non-mandatory Appendix X1. Appendix X1 may be used to fulfill existing contracts.
1.4 The user of this practice shall note that energies higher than 320keV may require different methods other than those described within this practice.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety statements, see Section 9 and Fed. Std. Nos. 21 CFR 1020.40 and 29 CFR 1910.96.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1255-16 |
| Product Name | Standard Practice for Radioscopy |