1.1 This test method describes a steady state technique for the determination of the thermal conductivity, , of homogeneous-opaque solids (see Note 1 and Note 2). This test method is for materials with effective thermal conductivities in the approximate range 0.2 200 W/(mK) over the approximate temperature range between 90 and 1300 K. It can be used outside these ranges with decreased accuracy. Note 0For purposes of this technique, a system is homogeneous if the apparent thermal conductivity of the specimen, A, does not vary with changes of thickness or cross-sectional area by more than 5 %. For composites or heterogeneous systems consisting of slabs or plates bonded together, the specimen should be more than 20 units wide and 20 units thick, respectively, where a unit is the thickness of the thickest slab or plate, so that diameter or length changes of one-half unit will affect the apparent A by less than 5 %. For systems that are non-opaque or partially transparent in the infrared, the combined error due to inhomogeneity and photon transmission should be less than 5 %. Measurements on highly transparent solids must be accompanied with infrared absorption coefficient information, or the results must be reported as apparent thermal conductivity, A.
Note 2
This test method may also be used to evaluate the contact thermal conductance/resistan
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1225-04 |
| Product Name | Standard Test Method for Thermal Conductivity of Solids by Means of the Guarded-Comparative-Longitudinal Heat Flow Technique |