1.1 This test method covers the measurement of the absolute total solar or photopic reflectance, transmittance, or absorptance of materials and surfaces. Although there are several applicable test methods employed for determining the optical properties of materials, they are generally useful only for flat, homogeneous, isotropic specimens. Materials that are patterned, textured, corrugated, or are of unusual size cannot be measured accurately using conventional spectrophotometric techniques, or require numerous measurements to obtain a relevant optical value. The purpose of this test method is to provide a means for making accurate optical property measurements of spatially nonuniform materials.
1.2 This test method is applicable to large specimens of materials having both specular and diffuse optical properties. It is particularly suited to the measurement of the reflectance of opaque materials and the reflectance and transmittance of semitransparent materials including corrugated fiber-reinforced plastic, composite transparent and translucent samples, heavily textured surfaces, and nonhomogeneous materials such as woven wood, window blinds, draperies, etc.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (For specific safety hazards, see Note 1.)
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1175-87(2015) |
| Product Name | Standard Test Method for Determining Solar or Photopic Reflectance, Transmittance, and Absorptance of Materials Using a Large Diameter Integrating Sphere |