1.1 This test method covers the determination of the effectiveness of antimicrobial handwashing agents for the reduction of transient microbial flora when used in a handwashing procedure.
1.2 A knowledge of microbiological techniques is required for these procedures.
1.3 In this test method, metric units are used for all applications, except for distance in which case inches are used and metric units follow in parentheses.
1.4 This test method may be used to evaluate topical antimicrobial handwash formulations.
1.5 Performance of this procedure requires the knowledge of regulations pertaining to the protection of human subjects.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For more specific precautionary statements see .
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1174-06 |
| Product Name | Standard Test Method for Evaluation of the Effectiveness of Health Care Personnel Handwash Formulations |