1.1 This practice covers the instrumental measurement requirements, calibration procedures, and material standards needed to obtain precise spectral data for computing the colors of objects.
1.2 This practice lists the parameters that must be specified when spectrometric measurements are required in specific methods, practices, or specifications.
1.3 Most sections of this practice apply to both spectrometers, which can produce spectral data as output, and spectrocolorimeters,
1.4 This practice is limited in scope to spectrometers and spectrometric colorimeters that employ only a single monochromator. This practice is general as to the materials to be characterized for color.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1164-09a |
| Product Name | Standard Practice for Obtaining Spectrometric Data for Object-Color Evaluation |