1.1 This practice provides guidelines for continuous monitoring of acoustic emission (AE) from metal pressure boundaries in industrial systems during operation. Examples are pressure vessels, piping, and other system components which serve to contain system pressure. Pressure boundaries other than metal, such as composites, are specifically not covered by this document.
1.2 The functions of AE monitoring are to detect, locate, and characterize AE sources to provide data to evaluate their significance relative to pressure boundary integrity. These sources are those activated during system operation, i.e., no special stimulus is applied to produce AE. Other methods of nondestructive testing (NDT) may be used, when the pressure boundary is accessible, to further evaluate or substantiate the significance of detected AE sources.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 6.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1139-97 |
| Product Name | Standard Practice for Continuous Monitoring of Acoustic Emission from Metal Pressure Boundaries |