This specification covers the general requirements for a radial-ply standard reference test tire for use as a reference for tire traction performance evaluations and for other evaluations, such as pavement roughness, noise, or other tests that require a reference tire. The test tire shall be of the specified size, current technology All Season tread design steel-belted radial. Tread compounding, fabric processing, and all the manufacturing steps shall be controlled for minimum variability between tires. The tire shall be as originally molded without any tread grinding or repairs. The oil-extended styrene-butadiene blend rubber tread shall conform to the prescribed composition for: SBR 1778, SBR 1502, CIS 1 polybutadiene, N351 black, naphthenic oil, zinc oxide, stearic acid, 6 PPD, TMQ, antidegradant wax, tackifying hydrocarbon resin, TBBS, DPG, and sulfur. The tire shall be constructed as one-ply sidewall and a three-ply thread. The tread compound shall conform to the physical property requirements for: tensile sheet cure, stress at elongation, tensile strength, elongation, Durometer hardness, and restored energy (rebound or resilience). The dimensional requirements for (1) inflated dimensions and cured cord angles, (2) ribs, (3) grooves, and (4) wear indicators are specified. The prescribed physical property test methods including tire tread hardness test shall be used. Tire storage requirements and recommendations for tire use and operational requirements are detailed. The front and side views of a radial reference tire, the cross section including inflated tire dimensions, and the tread radius measurement using three point drop method are illustrated.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1136-93(2003) |
| Product Name | Standard Specification for A Radial Standard Reference Test Tire |