1.1 This test method is intended to be used for calibration and characterization of primary terrestrial photovoltaic reference cells to a desired reference spectral irradiance distribution, such as Tables G173. The recommended physical requirements for these reference cells are described in Specification E1040. Reference cells are principally used in the determination of the electrical performance of photovoltaic devices.
1.2 Primary photovoltaic reference cells are calibrated in natural sunlight using the relative spectral response of the cell, the relative spectral distribution of the sunlight, and a tabulated reference spectral irradiance distribution.
1.3 This test method requires the use of a pyrheliometer that is calibrated according to Test Method E816, which requires the use of a pyrheliometer that is traceable to the World Radiometric Reference (WRR). Therefore, reference cells calibrated according to this test method are traceable to the WRR.
1.4 This test method is a technique that may be used instead of the procedures found in Test Method E1362. This test method offers convenience in its ability to characterize a reference cell under any spectrum for which tabulated data are available. The selection of the specific reference spectrum is left to the user.
1.5 This test method applies only to the calibration of a photovoltaic cell that shows a linear dependence of its short-circuit current on irradiance over its intended range of use, as defined in Test Method E1143.
1.6 This test method applies only to the calibration of a reference cell fabricated with a single photovoltaic junction.
1.7 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1125-10 |
| Product Name | Standard Test Method for Calibration of Primary Non-Concentrator Terrestrial Photovoltaic Reference Cells Using a Tabular Spectrum |