1.1 This practice covers acoustic emission (AE) examination or monitoring of reinforced thermosetting resin pipe (RTRP) to determine structural integrity. It is applicable to lined or unlined pipe, fittings, joints, and piping systems.
1.2 This practice is applicable to pipe that is fabricated with fiberglass and carbon fiber reinforcements with reinforcing contents greater than 15 % by weight. The suitability of these procedures must be demonstrated before they are used for piping that is constructed with other reinforcing materials.
1.3 This practice is applicable to tests below pressures of 35 MPa absolute [5000 psia].
1.4 This practice is limited to pipe up to and including 0.6 m [24 in.] in diameter. Larger diameter pipe can be examined with AE, however, the procedure is outside the scope of this practice.
1.5 This practice applies to examinations of new or in-service RTRP.
1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use. For more specific safety precautionary information see 8.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1118/E1118M-16 |
| Product Name | Standard Practice for Acoustic Emission Examination of Reinforced Thermosetting Resin Pipe (RTRP) |