1.1 This test method is for measuring the throughput, or mass flowrate, of a resource-recovery unit operation, or series of unit operations.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception-Section 9.1.2 indicates the equivalent weight in pounds for samples with particle size greater than 90 mm.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1107-10 |
| Product Name | Standard Test Method for Measuring the Throughput of Resource-Recovery Unit Operations |