1.1 This test method2 covers the analysis of austenitic stainless steel by spark atomic emission vacuum spectrometry for the following elements in the ranges shown
1.2 This test method is designed for the routine analysis of chill-cast disks or inspection testing of stainless steel samples that have a flat surface of at least 13 mm (0.5 in.) in diameter. The samples must be sufficiently massive to prevent overheating during the discharge and of a similar metallurgical condition and composition as the reference materials.
1.3 One or more of the reference materials must closely approximate the composition of the specimen. The technique of analyzing reference materials with unknowns and performing the indicated mathematical corrections may also be used to correct for interference effects and to compensate for errors resulting from instrument drift. A variety of such systems are commonly used. Any of these that will achieve analytical accuracy equivalent to that reported for this test method are acceptable.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1086-14 |
| Product Name | Standard Test Method for Analysis of Austenitic Stainless Steel by Spark Atomic Emission Spectrometry |