1.1 These test methods cover procedures for estimating the depth of decarburization of steels irrespective of the composition, matrix microstructure, or section shape. The following basic procedures may be used:
1.1.1 Screening methods.
1.1.2 Microscopical methods.
1.1.3 Microindentation hardness methods.
1.1.4 Chemical analysis methods.
1.2 In case of a dispute, the rigorous quantitative or lineal analysis method (see 7.3.5 and 7.3.6) shall be the referee method. These methods can be employed with any cross-sectional shape. The chemical analytical methods generally reveal a greater depth of decarburization than the microscopical methods but are limited to certain simple shapes and by availability of equipment. These techniques are generally reserved for research studies. The microindentation hardness method is suitable for accurate measurements of hardened structures with relatively homogeneous microstructures.
1.3 The values stated in SI units are to be regarded as standard. The inch-pound equivalents are in parentheses and may be approximate.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1077-91(1997) |
| Product Name | Standard Test Methods for Estimating the Depth of Decarburization of Steel Specimens |