1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforce
1.2 This practice is limited to tanks-vessels designed to operate at an internal pressure no greater than 0.44 MPa absolute (65 psia) above the static pressure due to the internal contents. It is also applicable for tanks-vessels designed for vacuum service with differential pressure levels between 0 and 0.06 MPa (0 and 9 psi).
1.3 This practice is limited to tanks-vessels with glass contents greater than 15 % by weight.
1.4 This practice applies to examinations of new and in-service equipment.
1.5 The values stated in SI units are to be regarded as standard. The inch-pound units in parentheses may be approximate.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (For more specific safety precautionary information see 8.1.)
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1067-07 |
| Product Name | Standard Practice for Acoustic Emission Examination of Fiberglass Reinforced Plastic Resin (FRP) Tanks/Vessels |