ASTM International Standard Practice for Ammonia Colorimetric Leak Testing ASTM E1066/E1066M-19

Description
1.1 This practice covers the testing of large single- and double-walled tanks, pressure and vacuum vessels, laminated, lined- or double-walled parts, complex piping systems, flexible containers (such as aircraft fuel tanks), glass-to-metal seals in hybrid packages, and systems that inherently contain or will contain ammonia (such as large tonnage refrigeration systems and fertilizer storage systems). 1.2 This method can be used on piping, valves, and containers with welded, fitted, or laminated sections that can be sealed at their ends or between their outer and inner walls and that are designed for internal pressures of 34.5 kPa [5 psig] or greater. 1.3 Basic procedures are described based on the type of inspection used. These procedures should be limited to finding leakage indications of 4.5 × 10− 12 mol/s [1 × 10−7 Std cm 3/s]2 or larger. 1.4 Units-The values stated in Std cm3/s or mol/s are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined. 1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. (For more specific safety precautionary information see 7.4, 8.2, 9.4.1, and 10.3.1). 1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Request a Quote
Description
1.1 This practice covers the testing of large single- and double-walled tanks, pressure and vacuum vessels, laminated, lined- or double-walled parts, complex piping systems, flexible containers (such as aircraft fuel tanks), glass-to-metal seals in hybrid packages, and systems that inherently contain or will contain ammonia (such as large tonnage refrigeration systems and fertilizer storage systems). 1.2 This method can be used on piping, valves, and containers with welded, fitted, or laminated sections that can be sealed at their ends or between their outer and inner walls and that are designed for internal pressures of 34.5 kPa [5 psig] or greater. 1.3 Basic procedures are described based on the type of inspection used. These procedures should be limited to finding leakage indications of 4.5 × 10− 12 mol/s [1 × 10−7 Std cm 3/s]2 or larger. 1.4 Units-The values stated in Std cm3/s or mol/s are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined. 1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. (For more specific safety precautionary information see 7.4, 8.2, 9.4.1, and 10.3.1). 1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Practice for Ammonia Colorimetric Leak Testing - ASTM E1066/E1066M-19 - ASTM International
West Conshohocken, PA, United States
Standard Practice for Ammonia Colorimetric Leak Testing
ASTM E1066/E1066M-19
Standard Practice for Ammonia Colorimetric Leak Testing ASTM E1066/E1066M-19
1.1 This practice covers the testing of large single- and double-walled tanks, pressure and vacuum vessels, laminated, lined- or double-walled parts, complex piping systems, flexible containers (such as aircraft fuel tanks), glass-to-metal seals in hybrid packages, and systems that inherently contain or will contain ammonia (such as large tonnage refrigeration systems and fertilizer storage systems). 1.2 This method can be used on piping, valves, and containers with welded, fitted, or laminated sections that can be sealed at their ends or between their outer and inner walls and that are designed for internal pressures of 34.5 kPa [5 psig] or greater. 1.3 Basic procedures are described based on the type of inspection used. These procedures should be limited to finding leakage indications of 4.5 × 10− 12 mol/s [1 × 10−7 Std cm 3/s]2 or larger. 1.4 Units-The values stated in Std cm3/s or mol/s are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined. 1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. (For more specific safety precautionary information see 7.4, 8.2, 9.4.1, and 10.3.1). 1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

1.1 This practice covers the testing of large single- and double-walled tanks, pressure and vacuum vessels, laminated, lined- or double-walled parts, complex piping systems, flexible containers (such as aircraft fuel tanks), glass-to-metal seals in hybrid packages, and systems that inherently contain or will contain ammonia (such as large tonnage refrigeration systems and fertilizer storage systems).


1.2 This method can be used on piping, valves, and containers with welded, fitted, or laminated sections that can be sealed at their ends or between their outer and inner walls and that are designed for internal pressures of 34.5 kPa [5 psig] or greater.


1.3 Basic procedures are described based on the type of inspection used. These procedures should be limited to finding leakage indications of 4.5 × 10 12 mol/s [1 × 107 Std cm 3/s]2 or larger.


1.4 Units-The values stated in Std cm3/s or mol/s are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.


1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. (For more specific safety precautionary information see 7.4, 8.2, 9.4.1, and 10.3.1).


1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM E1066/E1066M-19
Product Name Standard Practice for Ammonia Colorimetric Leak Testing
Unlock Full Specs
to access all available technical data

Similar Products