This specification covers miscellaneous pipets suitable for use in milk and cream testing procedures. Pipets shall be made of high quality apparatus glass. Pipets shall be of the following types: Type 1-breed and brew pipet; Type II-milk pipet, Babcock; Type II A-milk pipet, Babcock variation; Type II B-milk pipet, Babcock variation; Type III-cream pipet; Type III A-cream pipet, additional size; Type IV-milk diluting pipet; Type IV A-milk diluting pipet, additional sizes; Type V-milk diluting pipet; Type VI-milk pipet, Gerber. Materials shall be tested and the individual grades shall conform to specified values of style and design, markings, and maximum residual thermal stress.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1043-00(2016) |
| Product Name | Standard Specification for Pipets, Milk and Cream Examination |