1.1 This practice describes one method for generating constant relative humidity (rh) environments in relatively small containers.
1.2 This practice is applicable for obtaining constant relative humidities ranging from dryness to near saturation at temperatures spanning from 0 °C to 50 °C.
1.3 This practice is applicable for closed systems such as environmental conditioning containers and for the calibration of hygrometers.
1.4 This practice is not recommended for the generation of continuous (flowing) streams of constant humidity unless precautionary criteria are followed to ensure source stability. (See Section 9.)
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 Warning-Saturated salt solutions are extremely corrosive, and care should be taken in their preparation and handling. There is also the possibility of corrosive vapors in the atmospheres over the saturated salt solutions.2
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For more specific safety precautionary information see 1.6 and 10.1.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E104-20a |
| Product Name | Standard Practice for Maintaining Constant Relative Humidity by Means of Aqueous Solutions |