1.1 This practice covers a procedure for in-line, eddy current examination of continuously welded (CW) ferromagnetic pipe and tubing at temperatures above the Curie temperature (approximately 1400°F (760°C), where the pipe is substantially nonmagnetic or austenitic.
1.2 This practice is intended for use on tubular products having nominal diameters of 1/2 in. (12.7 mm) to 4 in. (101.6 mm). These techniques may be used for larger- or smaller-diameter pipe and tubing as specified by the using parties.
1.3 This practice is specifically applicable to eddy current testing using encircling coils, or probe coils.
1.4 This practice does not establish acceptance criteria. They must be established by the using parties.
1.5 Units-The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1033-13 |
| Product Name | Standard Practice for Electromagnetic (Eddy Current) Examination of Type F-Continuously Welded (CW) Ferromagnetic Pipe and Tubing Above the Curie Temperature (Withdrawn 2019) |