1.1 This guide covers the establishment and use of an ASTM evaluated nuclear data cross section and uncertainty file for analysis of single or multiple sensor measurements in neutron fields r
elated to LWR-Pressure Vessel Surveillance (PVS). These fields include in- and ex-vessel surveillance positions in operating power reactors, benchmark fields, and reactor test regions.
1.2 Requirements for establishment of ASTM-approved cross section files address data format, evaluation requirements, validation in benchmark fields, evaluation of error estimates (covariance file), and documentation. A further requirement for components of the ASTM-approved cross section file is their internal consistency when combined with sensor measurements and used to determine a neutron spectrum.
1.3 Specifications for use include energy region of applicability, data processing requirements, and application of uncertainties.
1.4 This guide is directly related to and should be used primarily in conjunction with Guides E 482 and E 944, and Practices E 560, E 185, and E 693.
1.5 The ASTM cross section and uncertainty file represents a generally available data set for use in sensor set analysis. However, the availability of this data set does not preclude the use of other validated data, either proprietary or nonproprietary.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1018-95 |
| Product Name | Standard Guide for Application of ASTM Evaluated Cross Section Data File, Matrix E 706 (IIB) |