1.1 This test method covers the determination of the volatile oil content of rosin or similar material. The oil may consist of naturally occurring terpene oil, such as heavy fractions of turpentine, resulting from incomplete distillation in the processing of the rosin, or of foreign nonterpene oil resulting from incomplete removal of mineral or coal-tar solvent used to extract the rosin from wood or still wastes. In certain cases the volatile oil could consist of decarboxylated rosin formed during the processing of the rosin.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D889-13 |
| Product Name | Standard Test Method for Volatile Oil in Rosin |