1.1 This test method covers a method for analysis of selected pesticides in a water matrix by filtration followed with liquid chromatography/elect
rospray ionization tandem mass spectrometry analysis. The samples are prepared in 20?% methanol, filtered, and analyzed by liquid chromatography/tande
m mass spectrometry. This test method was developed for a surface water monitoring study, not for low level analysis of pesticides in drinking water. This test method may be modified for lower-level analysis. The analytes are qualitatively and quantitatively determined by this test method. This test method adheres to multiple reaction monitoring (MRM) mass spectrometry.
1.2 A full collaborative study to meet the requirements of Practice D2777 has not been completed. This test method contains single-operator precision and bias based on single-operator data. Publication of standards that have not been fully validated is done to make the current technology accessible to users of standards, and to solicit additional input from the user community.
1.3 A reporting limit check sample (RLCS) is analyzed during every batch to ensure that if an analyte was present in a sample at or near the reporting limit it would be positively identified and accurately quantitated within set quality control limits. A method detection limit (MDL) study was not done for this test method; the method detection limits would be much lower than the reporting limits in this test method and would be irrelevant. A RLCS was determined to be more applicable for this test method. If this test method is adapted to report much lower, at or near the MDL, then a MDL study would be warranted.
1.4 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 The reporting range for the target analytes are listed in Table 1. Uncertainties at the method reporting limit are listed in Table 2.
1.5.1 The reporting limit in this test method is the minimum value below which data are documented as non-detects. The reporting limit is calculated from the concentration of the Level 1 calibration standard as shown in Table 3 after taking into account an 8 mL water sample volume and a final diluted sample volume of 10 mL (80 % water+20 % methanol).
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
1.1 This test method covers a method for analysis of selected pesticides in a water matrix by filtration followed with liquid chromatography/electrospray ionization tandem mass spectrometry analysis. The samples are prepared in 20?% methanol, filtered, and analyzed by liquid chromatography/tandem mass spectrometry. This test method was developed for a surface water monitoring study, not for low level analysis of pesticides in drinking water. This test method may be modified for lower-level analysis. The analytes are qualitatively and quantitatively determined by this test method. This test method adheres to multiple reaction monitoring (MRM) mass spectrometry.
1.2 A full collaborative study to meet the requirements of Practice D2777 has not been completed. This test method contains single-operator precision and bias based on single-operator data. Publication of standards that have not been fully validated is done to make the current technology accessible to users of standards, and to solicit additional input from the user community.
1.3 A reporting limit check sample (RLCS) is analyzed during every batch to ensure that if an analyte was present in a sample at or near the reporting limit it would be positively identified and accurately quantitated within set quality control limits. A method detection limit (MDL) study was not done for this test method; the method detection limits would be much lower than the reporting limits in this test method and would be irrelevant. A RLCS was determined to be more applicable for this test method. If this test method is adapted to report much lower, at or near the MDL, then a MDL study would be warranted.
1.4 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 The reporting range for the target analytes are listed in Table 1. Uncertainties at the method reporting limit are listed in Table 2.
1.5.1 The reporting limit in this test method is the minimum value below which data are documented as non-detects. The reporting limit is calculated from the concentration of the Level 1 calibration standard as shown in Table 3 after taking into account an 8 mL water sample volume and a final diluted sample volume of 10 mL (80 % water+20 % methanol).
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.