1.1 This guide covers the measurement of gas permeability of carbon and graphite by using a method based on the Darcy equation. The gas permeability can be estimated by using this method.
1.2 The gas permeability measurements for the method are at gas pressures up to 0.5?MPa, due to the specific method of specimen sealing.
1.3 This guide is based on experiments conducted on specimens between 10\u00d8 × 20?mm to 50?mm, 20\u00d8 × 20?mm to 50?mm, 30\u00d8 × 20?mm to 50?mm. This guide may be suitable for other sizes but caution should be exercised with smaller specimens.
1.4 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8645-25 |
| Product Name | Standard Guide for Measurement of Gas Permeability in Graphite under Steady Flow |