1.1 This test method, commonly referred to as the Cummins ISB Viscosity Test, covers the utilization of a 5.9?L diesel engine equipped with exhaust gas recirculation and is used to evaluate oil performance with regard to soot induced viscosity increase.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exceptions\u2014SI units are provided for all parameters except where there is no direct equivalent such as the units for screw threads, National Pipe Threads/diameters, tubing size, or where there is a sole source of supply equipment specification.
1.2.2 See also A7.1 for clarification; it does not supersede 1.2 and 1.2.1.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. See Annex A1 for general safety precautions.
1.4 Table of Contents:
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8617-25 |
| Product Name | Standard Test Method for Evaluation of Automotive Engine Oils for Soot-Viscosity Performance in a Cummins ISB Medium-Duty Diesel Engine |