1.1 This test method covers the determination of relative rotation to evaluate the workability of asphalt mixture during compaction using a wireless particle-size sensor. It is applicable to asphalt mixture being compacted using the Superpave Gyratory Compactor (SGC).
1.2 This test method is appropriate for use to determine the relative rotation of laboratory-produced and plant-produced asphalt mixtures, regardless of the type or gradation of the aggregates, and whether reclaimed asphalt pavement (RAP), warm mix asphalt (WMA) additives, or any type of modifiers are used in the asphalt mixture.
1.3 Units\u2014The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered requirements of the standard.
1.5 Since a complete precision and bias statement for this standard has not been developed, the test method is to be used for research and informational purposes only. Therefore, this standard should not be used for acceptance or rejection of a material for purchasing purposes.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8541-24 |
| Product Name | Standard Test Method for Determination of Relative Rotation to Evaluate the Workability of Asphalt Mixture Using Wireless Particle-Size Sensors |