1.1 These tables list body measurements of big girl's figure Type Regular sizes 7 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for girls in this size range when considering such factors as fabric type ease for body movement, styling, and fit.
1.2 These tables list body measurements for the complete range of big girl's regular sizing.
1.3 The values stated in either acceptable SI units or inch units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8522-23 |
| Product Name | Standard Tables of Body Measurements for Big Girls Regular Figure Type, Size Range 7 - 20 |