1.1 This test method covers the determination of hydroquinone (HQ) in colorless vinyl acetate monomer (VAM). This test method is applicable to the determination of HQ in the concentration range from 1 to 25 ppm.
1.2 For purposes of determining conformance of an observed or a calculated value using this test method to relevant specifications, test result(s) shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit in accordance with Practice E29.
1.3 For ensuring safety, hazard information and guidance, follow the manufacturer's material safety data sheet.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8496-23 |
| Product Name | Standard Test Method for Determination of Hydroquinone (HQ) Content in Vinyl Acetate Monomer (VAM) Using Ultraviolet-Visible (UV-Vis) Spectrophotometer |