1.1 This test method covers the determination of microplastic particle size distribution, shape characterization, and number concentration (particle counts) in sample extracts containing particles between 5?μm and 100?μm. Light is transmitted through a flow cell containing particles in liquid medium. The particles create shadows as they pass through the field of vision of a camera, producing a multitude of images. The images are then used to measure size, shape, and concentration.
1.2 This test method is used as a complementary technique for microplastic particle and fiber polymer identification methods infrared microscopy and gas chromatography/mass spectroscopy pyrolysis.
1.3 This test method requires that samples are collected according to Practice D8332 and prepared according to Practice D8333 prior to use.
1.4 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8489-23 |
| Product Name | Test Method for Determination of Microplastics Particle and Fiber Size, Distribution, Shape, and Concentration in Waters with High to Low Suspended Solids Using a Dynamic Image Particle Size and Sh... |