1.1 This test method provides a procedure to determine the fatigue life (number of cycles to failure, Nf) of asphalt mixtures, and also the reduction in dynamic modulus (|E*|) with loading cycles, using cylindrical samples subjected to three-point cyclic bending. The results obtained from this test can be used to calibrate Viscoelastic Continuum Damage (VECD) models to obtain a damage characteristic curve, which in turn can be used to obtain fatigue lives (Nf) at a variety of temperatures, strain levels, and frequencies (a separate standard practice is being drafted for this procedure). Even though this test method is intended primarily for displacement (strain) controlled fatigue testing, certain sections may provide useful information for force-controlled tests.
1.2 The test method describes the testing apparatus, instrumentation, specimen fabrication, and analysis procedures required to determine the number of cycles to failure of asphalt concrete.
1.3 The text of this test method references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the test method.
1.4 Units\u2014The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8458-22 |
| Product Name | Standard Test Method for Evaluation of Fatigue Performance of Asphalt Mixtures Using the Three-Point Bending Cylinder (3PBC) Test |