1.1 This specification shall define the label content and style and format specifications for consumer products containing cannabinoids sold in an adult-use or medicinal-use marketplace.
1.2 This specification shall define clear product categories for which these specifications apply.
1.3 This specification shall apply to all consumer products containing cannabinoids packaged, distributed, and sold in an adult-use or medicinal-use marketplace regardless of the methods of obtention (source) of the cannabinoids.
1.4 This specification shall not apply to inhalable or topical consumer products containing less than 10?000 PPM (1?%) total cannabinoids2, of which, no more than 3000 PPM (0.3?%) shall be total THC3.
1.5 This specification shall not apply to ingestible consumer products containing less than 250?PPM (0.025?%) total cannabinoids, of which, no more than 10?PPM (0.001?%) shall be total THC4.
1.6 This specification shall not define the label specifications for approved dietary supplements, over-the-counter drugs, or pharmaceuticals containing cannabinoids.
1.7 This specification shall not define the label specifications for non-consumer products containing cannabinoids such as bulk or in-process products.
1.8 This specification shall not define the design characteristics for label material, adhesives, ink, or other features unrelated to label content or style, format, location, and prominence of elements.
1.9 Where aspects of this specification differ from jurisdictional regulatory requirements, the stricter of the two shall take precedence.
1.10 Where aspects of this specification conflict with jurisdictional regulatory requirements, the authority having jurisdiction shall take precedence.
1.11 Units\u2014The values stated in either SI units or US Customary units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
1.12 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.13 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8449-23 |
| Product Name | Standard Specification for Label Content and Style, Format, Location, and Prominence of Elements for Consumer Products Containing Cannabinoids |