1.1 This guide measures pore volume of powdered catalysts and catalyst carriers by titration with water. The water does not react with material. The range of pore volume is 0.25 mL/g to 0.46 mL/g.
1.2 This guide is suitable for fine catalysts such as fluid catalytic cracking (FCC) catalysts (fresh or equilibrium), catalyst additives and spray dried catalyst carriers or finished catalysts, or a combination thereof, and is typically applicable to powders with the majority of particles (above 90 %) in the distribution range between 20 and 150 µm equivalent spherical diameter (determined by Test Method D4464) and with an average particle size between 60 and 100 µm.
Note 1: This technique is capable of measuring particles below and above this range (for example, from 1 to 300 µm) but no precision data is available.
1.3 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8393-21 |
| Product Name | Standard Guide for Determination of Pore Volume of Powdered Catalysts and Catalyst Carriers by Water Adsorption |