1.1 This test method covers an analytical scheme using the gas chromatography/mass spectrometry (GC-MS) to determine the hydrocarbon types present in middle distillates 170 °C to 365 °C boiling range, 5 % to 95 % by volume as determined by Test Method D86, including biodiesel blends with up to 20 % by volume of fatty acid methyl ester (FAME). The detailed hydrocarbon composition, total aromatic hydrocarbon and polycyclic aromatic hydrocarbon contents can be determined. The hydrocarbon types include: paraffins, noncondensed cycloparaffins, condensed dicycloparaffins, condensed tricycloparaffins, alkylbenzenes, indans or tetralins, or both, CnH2n-10 (indenes, etc.), naphthalenes, CnH2n-14 (acenaphthenes, etc.), CnH2n-16 (acenaphthylenes, etc.), and tricyclic aromatics. The content of FAME in biodiesel blends can also be determined by GC.
1.2 The values stated in acceptable SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8276-19 |
| Product Name | Standard Test Method for Hydrocarbon Types in Middle Distillates, including Biodiesel Blends by Gas Chromatography/Mass Spectrometry |