1.1 This test method uses specific particle contamination monitors (PCMs) to count and measure the size of dispersed dirt particles, water droplets and other particulates, in middle distillate fuel, in the overall range from 4?μm to 70?μm and in the size bands =4?μm, =6?μm, =14?μm, and =30?μm.
Note 1: The term particle contamination monitor, as used in this test method, is the same as that defined in ISO 21018-4; an instrument that automatically measures the concentrations of particles suspended in a fluid at certain sizes and cannot be calibrated in accordance with ISO 11171 whose output may be as a particle size distribution at limited sizes or as a contamination code.
1.2 This test method has interim repeatability precision only, see Section 14 for more information.
Note 2: ASTM specification fuels falling within the scope of this test method include Specifications: D975, D1655, D3699, D7467, MIL-DTL-83133, MIL-DTL-5624, and distillate grades of D396 and D2880.
Note 3: For the purposes of this test method, water droplets are counted as particles, and agglomerated particles are detected and counted as a single larger particle. Dirt includes microbial particulates. Although the projected area of a particle is measured, this is expressed as the diameter of a circle for the purposes of this test method. The detector is unable to distinguish between dirt and water particles.
Note 4: This test method may be used for particle sizes bands up to 70?μm, however the interim repeatability has only been determined for the size bands =4?μm, =6?μm, and =14?μm. All measurements are counts per millilitre.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8166-22 |
| Product Name | Standard Test Method for Sizing and Counting Particulates in Middle Distillate Fuels and Biodiesel Blend (B6 to B20) Using Continuous Flow and Bottle Sampler Particle Contamination Monitors (Withdr... |