1.1 This test method covers the quantitative determination of asphalt binder content in asphalt mixtures and pavement specimens, using the automated computer controller or human-machine interface system (HMI), to perform a solvent extraction for specification acceptance, service evaluation, quality control, and research.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.4 An ILS is being conducted according to Practice E691 and will be available on or before December 2018. Therefore, this standard should not be used for acceptance or rejection of a material for purchasing purposes.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8159-18 |
| Product Name | Standard Test Method for Automated Extraction of Asphalt Binder from Asphalt Mixtures |