1.1 This practice establishes the guidelines, requirements, and procedures for obtaining rainfall runoff of unvegetated rolled and hydraulic erosion control products (RECPs and HECPs) during bench-scale conditions from simulated rainfall to be sent out for acute ecotoxicity testing.
1.2 This practice obtains unvegetated erosion control product (ECP) runoff from rainsplash-induced erosion under bench-scale conditions using bench-scale collection procedures.
1.3 Units-The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.4 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026, unless superseded by this test method.
1.4.1 The procedures used to specify how data are collected/recorded and calculated in the standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of these test methods to consider significant digits used in analysis methods for engineering data.
1.5 This practice offers a set of instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project’s many unique aspects. The word “Standard” in the title of this document means only that the document has been approved through the ASTM consensus process.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8151-19 |
| Product Name | Standard Practice for Obtaining Rainfall Runoff from Unvegetated Rolled and Hydraulic Erosion Control Products (RECPs and HECPs) for Acute Ecotoxicity Testing |