1.1 This test method covers the measurement of abrasion resistance of rubbers (vulcanized thermoset rubbers and thermoplastic elastomers) that are subject to abrasive/frictional wear in actual service. The abrasion resistance is measured by simultaneously moving 4 test pieces across the surface of abrasive sheets in a soft lissajous movement, and is expressed as volume loss in cubic millimeters where a smaller number indicates better abrasion resistance.
1.2 Test results obtained by this test method shall not be assumed to represent the wear behavior of rubber products in actual service.
1.3 Results obtained by this test have shown to be similar to those obtained using Test Method D5963 and ISO 4649.
1.4 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8115-17(2021) |
| Product Name | Standard Test Method for Rubber Property-Abrasion Resistance (Multi-Directional Platform Abrader) |