1.1 This guide covers procedures for the impregnation of graphite with molten salt under a consistent pressure and temperature. Such procedures are necessary if the user wishes to prepare graphite specimens for testing that represent material that has been exposed to a molten salt environment in a molten salt nuclear reactor. The user will need to ensure that impregnation temperature and pressure conditions reflect those pertaining to the molten salt environment, noting that the properties of the material will change once it becomes irradiated.
Note 1: The term impregnation is used throughout this guide as this is the correct term for the described process. Other terms such as infiltration and intrusion may be encountered by the user in other texts and the term intrusion is commonly used to describe penetration of open porosity in graphite in a molten salt reactor environment.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this guide.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8091-21 |
| Product Name | Standard Guide for Impregnation of Graphite with Molten Salt |