1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including adhesive wear between an uncoated piston ring and cylinder liner. This test method is commonly referred to as the DD13 Scuffing Test.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception\u2014Where
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. See Annex A2 for specific safety precautions.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8074-22 |
| Product Name | Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine |