1.1 This test method uses a direct imaging analyzer to count and measure the size and shape of dispersed solid particles and water droplets in light and middle distillate fuels in the overall range from 4 μm to 100 μm and in size bands of ≥4 μm, ≥6 μm, and ≥14 μm.
Note 1: Particle size data from 0.7 μm through 300 μm is available for use or reporting if deemed helpful.
Note 2: Shape is used to classify particles, droplets, and bubbles and is not a reporting requirement.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8049-19 |
| Product Name | Standard Test Method for Determining Concentration, Count, and Size Distribution of Solid Particles and Water in Light and Middle Distillate Fuels by Direct Imaging Analyzer |