1.1 This test method specifies a rapid screening method using flow analysis by Fourier Transform Infrared (FA-FTIR) spectroscopy with partial least squares (PLS) processing for the quantitative determination of the fatty acid methyl ester (FAME) contamination of middle distillates, in the range of 20?mg/kg to 1000?mg/kg, and of middle distillates and residual fuels, following dilution, for levels above 0.1 %.
Note 1: Annex A2 describes a dilution procedure to significantly expand the measurement range above 1000 mg/kg for distillates and to enable measurement of residual oils
Note 2: This test method detects all FAME components, with peak IR absorbance at approximately 1749 cm-1 and C8 to C22 molecules, as specified in standards such as D6751 and EN 14214. The accuracy of the test method is based on the molecular mass of C16 to C18 FAME species; the presence of other FAME species with different molecular masses could affect the accuracy.
Note 3: Additives such as antistatic agents, antioxidants, and corrosion inhibitors are measured with the FAME by the FTIR spectrometer. However any potential interference effects of these additives are eliminated by the flow analysis processing.
Note 4: The scope of this test method does not include aviation turbine fuel which is addressed by Test Method D7797.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7963-21 |
| Product Name | Standard Test Method for Determination of Contamination Level of Fatty Acid Methyl Esters in Middle Distillate and Residual Fuels Using Flow Analysis by Fourier Transform Infrared Spectroscopy\u201... |