1.1 This standard specifies a test method for collection and analysis of samples of airborne particulate matter for measurement of respirable crystalline silica by infrared (IR) spectrometry.
1.2 This test method is applicable to the analysis of crystalline silica (the polymorphs quartz, cristobalite and tridymite) over a working range of 0.025 to 0.4 mg/m3 for a 400 L air sample or 0.02 to 0.25 mg/m3 for a 1000 L air sample, depending on the analytical method.
1.3 The methodology is applicable to personal sampling of the respirable fraction of airborne particles and to static (area) sampling.
1.4 This test method describes three different procedures for sample preparation and infrared analysis of airborne crystalline silica samples, which are delineated in Annex A1 - Annex A3, respectively: (1) a potassium bromide (KBr) disc IR measurement method, (2) indirect IR analysis after redeposition onto a filter used for measurement, and (3) direct on-filter IR analysis.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7948-14e1 |
| Product Name | Standard Test Method for Measurement of Respirable Crystalline Silica in Workplace Air by Infrared Spectrometry |