1.1 This test method covers the determination of water from 0.05 % to 5.0 % by mass in blends of ethanol, hydrocarbon, and corresponding blends. It is intended for measuring water content of gasoline or other hydrocarbon blendstock, denatured fuel ethanol as cited in Specification D4806, and ethanol fuel blends such as those cited in Specification D5798 and Practice D7794. This test method is not applicable to samples that are phase separated.
1.1.1 Procedure A-For measurement of water up to 2 % by mass in ethanol and hydrocarbon blends using coulometric Karl Fischer titration. This is the referee method for samples containing up to 2 % ethanol.
1.1.2 Procedure B-For measurement of water up to 5.4 % by mass in ethanol and hydrocarbon blends using volumetric Karl Fischer titration.
1.2 This method measures mass percent water and allows for the alternative reporting of volume percent. This test method recommends the use of pyridine-free reagents.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7923-17 |
| Product Name | Standard Test Method for Water in Ethanol and Hydrocarbon Blends by Karl Fischer Titration |