1.1 This practice covers the minimum requirements for an online inductive sensor system to monitor ferromagnetic and non-ferromagnetic metallic wear debris present in in-service lubricating fluids residing in gearboxes and drivetrains.
1.2 Metallic wear debris considered in this practice can range in size from 40 μm to greater than 1000 μm of equivalent spherical diameter (ESD).
1.3 This practice is suitable for use with the following lubricants: industrial gear oils, petroleum crankcase oils, polyalkylene glycol, polyol esters, and phosphate esters.
1.4 This practice is for metallic wear debris detection, not oil cleanliness.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5.1 Exception-Subsection
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7917-14(2018) |
| Product Name | Standard Practice for Inductive Wear Debris Sensors in Gearbox and Drivetrain Applications |